Force Control Industries, Inc. Datasheets for Hydraulic Brake and Clutch Assemblies
Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Hydraulic Brake and Clutch Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just... | |
| Out Perform Competitive Clutch Brakes at a Lower Cost Valued Engineered for the Highest Performance at the Lowest Cost per Cycle Meets Hazardous Duty Requirements The Posidyne® X Class Clutch/Brakes... | |
| Designed for Food Processing and Packaging Applications Meets Hazardous Duty Requirements The Posidyne Clutch/Brake standard for performance and durability is available for your smaller 1/2 to 3 HP drives for... | |
| The Answer to Severe Heavy Duty Indexing Torque 500 Lb. In. to 79,000 Lb. In.– up to 500 Horsepower The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is... |