Force Control Industries, Inc. Datasheets for Hydraulic Brakes
Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism.
Hydraulic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; | |
| Low Maintenance – No Adjustment—10 Times Longer Life The Foot Mounted Posistop Brake is similar in design to the Posidyne Clutch/Brake incorporating many of the same features including multiple friction... | |
| Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors Coupler brakes offer the advantage of placing the brake between the... | |
| High Thermal Capacity, No Maintenance, No Adjustment The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive... | |
| Smooth, Quiet, Control, With E-Stop Capability The Positorq Oil Shear Absorber brakes are a unique design for continuous tension control, The unique Oil Shear Technology provides extremely smooth, ultra quick... | |
| X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble... | |
| Low Maintenance – No Adjustment Air Actuated Oil Shear Motor Brakes Perfect for Hazardous Duty Applications The Posistop Motor and Coupler Brakes are designed for long life with minimal maintenance... | |
| Low Maintenance – No Adjustment Oil Shear Coupler Brakes Perfect for Hazardous Duty Applications and with air motors The Posistop Coupler Brakes are designed for long life with minimal maintenance... |