Force Control Industries, Inc. Oil Shear Power Take Off Clutch PosiClutch 200 Series

Description
Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water cooling, or forced lube. Forced lube consists of forcing the fluid through the clutch stack continuously using a forced lube cooling unit. This system enables removing vast amount of heat on those high inertia soft start applications. The PTO is designed to mount to a diesel or gasoline engine to drive various types of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an additional pump option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the unit flows through an open center hub, through the friction stack, and out to the housing. Cooling occurs as the fluid runs back to the bottom of the unit to be recirculated. This system, called Oil Shear Technology, prevents wear on the friction surfaces, removes heat from the friction area to the housing, and lubricates all internal parts. Oil Shear Technology — Reduces Maintenance Cost Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Severe or Hazardous Duty Compact Size - High Thermal Wash Down and Marine Duty Option Low Inertia Energy Savings Cooling - Basic, Fan, Water, Oil-To-Air, and Forced Lube
Datasheet
Description
Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water cooling, or forced lube. Forced lube consists of forcing the fluid through the clutch stack continuously using a forced lube cooling unit. This system enables removing vast amount of heat on those high inertia soft start applications. The PTO is designed to mount to a diesel or gasoline engine to drive various types of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an additional pump option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the unit flows through an open center hub, through the friction stack, and out to the housing. Cooling occurs as the fluid runs back to the bottom of the unit to be recirculated. This system, called Oil Shear Technology, prevents wear on the friction surfaces, removes heat from the friction area to the housing, and lubricates all internal parts. Oil Shear Technology — Reduces Maintenance Cost Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Severe or Hazardous Duty Compact Size - High Thermal Wash Down and Marine Duty Option Low Inertia Energy Savings Cooling - Basic, Fan, Water, Oil-To-Air, and Forced Lube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Shear Power Take Off Clutch - PosiClutch 200 Series - Force Control Industries, Inc.
Fairfield, OH, United States
Oil Shear Power Take Off Clutch
PosiClutch 200 Series
Oil Shear Power Take Off Clutch PosiClutch 200 Series
Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load. The standard Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water cooling, or forced lube. Forced lube consists of forcing the fluid through the clutch stack continuously using a forced lube cooling unit. This system enables removing vast amount of heat on those high inertia soft start applications. The PTO is designed to mount to a diesel or gasoline engine to drive various types of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an additional pump option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the unit flows through an open center hub, through the friction stack, and out to the housing. Cooling occurs as the fluid runs back to the bottom of the unit to be recirculated. This system, called Oil Shear Technology, prevents wear on the friction surfaces, removes heat from the friction area to the housing, and lubricates all internal parts. Oil Shear Technology — Reduces Maintenance Cost Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Severe or Hazardous Duty Compact Size - High Thermal Wash Down and Marine Duty Option Low Inertia Energy Savings Cooling - Basic, Fan, Water, Oil-To-Air, and Forced Lube

Eliminate Constant Repair in Severe Duty Applications

The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just the clutch stack; and 2. the PTO designed to engage a diesel or gasoline engine to the load.

The standard Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan cooling, water cooling, or forced lube. Forced lube consists of forcing the fluid through the clutch stack continuously using a forced lube cooling unit. This system enables removing vast amount of heat on those high inertia soft start applications.

The PTO is designed to mount to a diesel or gasoline engine to drive various types of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an additional pump option providing a drive system for up to 4 hydraulic pumps.

The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch.

Transmission fluid circulating through the unit flows through an open center hub, through the friction stack, and out to the housing. Cooling occurs as the fluid runs back to the bottom of the unit to be recirculated. This system, called Oil Shear Technology, prevents wear on the friction surfaces, removes heat from the friction area to the housing, and lubricates all internal parts.

Oil Shear Technology — Reduces Maintenance Cost

  • Air or Hydraulic Actuation
  • Low Maintenance - Reduced Downtime
  • Severe or Hazardous Duty
  • Compact Size - High Thermal
  • Wash Down and Marine Duty Option
  • Low Inertia Energy Savings
  • Cooling - Basic, Fan, Water, Oil-To-Air, and Forced Lube
Supplier's Site Datasheet

Technical Specifications

  Force Control Industries, Inc.
Product Category Hydraulic Clutches
Product Number PosiClutch 200 Series
Product Name Oil Shear Power Take Off Clutch
Application Industrial; Motor
Spring Assistance Spring Actuation/Engage
Engagement Oil Shear
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Safety Coupling - 80 ST-K - Voith Turbo Inc.
Specs
Application Industrial
Torque 1548.7 to 3097.3 Ft-lbs (2100 to 4200 N-m)
Speed 375 rpm
View Details
Press Pac® 2200 Series - 2232 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 20001.0 to 30000.0 Ft-lbs (27121 to 40680 N-m)
Pressure 700 psi (493 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details