Phelps Industrial Products Datasheets for Compression Packing Seals
Compression packing seals or gland seals are deformable materials used to prevent or control the leakage of fluid between surfaces that move in relation to each other.
Compression Packing Seals: Learn more
| Product Name | Notes |
|---|---|
| Homogenous rubber hatch packings are constructed from special media, salt and weather resisting compounds. There are virtually no dimensional limitations, and the corners & angles can be molded or vulcanized... | |
| Phelps 2105 is a pure flexible graphite braided packing that was developed as a direct result of Style 2110. This packing has excellent high and low temperature operating ability. Style... | |
| Phelps Style 2024 is comparable to GFO® fiber in performance but at a lower cost - Testing between 2046 and GFO® fibers show equivalent performance - Tests include leak rate,... | |
| Phelps Style 2031 is a FDA food-grade pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a premium grade edible oil. This construction creates a multi-purpose packing for use... | |
| Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. | |
| Phelps Style 2034 is Centerlock® braided pure PTFE filament that is lubricated with PTFE suspensoid. This construction creates a dense firm packing with excellent chemical resistance and is impervious to... | |
| Phelps Style 2042 is Centerlock® braided from Kevlar®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and... | |
| Phelps Style 2046 is a unique constrution of Aramid fiber corners and CPL fiber body, which is specifically designed for abrasive applications where the media contains 20% to 30% solids... | |
| Phelps Style 2056 braided packing's resilient core evenly spreads wear over the packing set when gland follower pressure is applied. This packing was especially designed for pumps where there is... | |
| Phelps Style 2072 is a synthetic yarn thoroughly impregnated with PTFE Suspensoid, and coated with high grade mineral oil. This style reduces the need for adjustments during break-in periods, extends... | |
| Phelps Style 2073 is a Synthetic Yarn Thoroughly Impregnated with PTFE Suspensoid. This construction creates a dense valve and pump packing impervious to vapors and with excellent resistance to a... | |
| Phelps Style 2075 compression packing is Centerlock® braided from synthetic yarn . The high temperature lubricant is uniformly dispersed throughout the yarn and thoroughly treated with Graphite. while the lubricant... | |
| Phelps Style 2105 is braided from flexible high density pure graphite, and is not a man-made carbon/graphite fiber. This compression packing has an excellent high and low temperature operating ability. | |
| Phelps Style 2110 is a pure graphite compresison packing with inconel wire running down the center of each strand. All strands are braided into the required square cross section. This... | |
| Phelps Style 2110 is braided from flexible high density pure graphite, with inconel wire running down the center of each strand. All strands are then braided into the required square... | |
| Phelps Style 2440 is pure PTFE Cord for valves. This flexible valve stem packing is easy to install since valve disassembly is not required - simply wind the cord around... | |
| Phelps Style 3010 is a Centerlock® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction... | |
| Phelps Style 3014 is a pure high-grade Flax fiber that is Centerlock® Braided, and uniformly lubricated with Phelps special multi-viscosity quad-ingredient compound. Before braiding, the rovings are twisted to increase... | |
| Phelps Style 6110 is a high purity fiberglass rope that is dimensionally stable, non-staining, non-contaminating, and exhibits flame resistance, chemical resistance, and excellent heat dissipation. Style 6110 is soft and... | |
| This compression packing is braided with expanded flexible pure graphite with carbon yarn corners. The carbon yarn corners helps prevent extrusion in stuffing boxes in conjunction with the expanded flexible... | |
| This material combines the lively properties of an Open Cell Sponge core, completely encased in tough weatherproof jacket of Nylon reinforced Neoprene. The entire section is pressurized to eliminate air... | |
| Utilizing Natural Rubber Open Cell Sponge hatch packing, an additional 1/4" thick layer of Cloth Inserted Rubber laminated into the open cell platform provides a very sturdy base. The dome... |