Phelps Industrial Products Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Phelps expanded PTFE sheet is made from 100% expanded PTFE. A soft gasket material designed for high performance service in extreme caustic to acid chemicals. This material has all the... | |
| Phelps Style 7538 gasket material is made with 100% Virgin PTFE and uses Hollow Glass Micro-Spheres as the filler. This PTFE sheet is manufactured by a unique process that structures... | |
| Reprocessed PTFE is a white flexible material which has a very low coefficient of friction, excellent high and low temperature capability is resistant to virtually all acids and caustics. It... | |
| SBR, Styrene- Butadiene Rubber which provides abrasion, wear and tensile qualities. NBR, Nitrile Rubber, is highly resistant to mineral and vegetable oils and is resistant to Petroleum Oils... | |
| Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and... | |
| A premium specification grade of Nitrile material with a wide high & low temperature differential, this material is compatible with a wide range of media including aggressive petroleum products. Full... | |
| An extremely cost effective gasket material suitable for cold and warm water applications. Full rolls, part rolls and sheets are available from inventory. Sizes other than those shown are available... | |
| An extremely cost effective gasket material suitable for cold and warm water applications. Full rolls, part rolls and sheets are available from stock. Sizes other than those shown are available... | |
| Buna-N Nitrile is a good high & low temperature gasket material, with has an excellent resistance to fuels, oils and greases. A Versatile material used for gasketing application involving water,... | |
| Compressed sheet constructed with fibers providing chemical stability and heat resistance. The Nitrile binder offers good resistance to various oils, petroleum derivatives, low pressure steam, gases, etc. Resistance to high... | |
| Cork is a natural, renewable, sustainable raw material. Fine granules of this Cork combined with Resin binder resist separation and deterioration. Cork also offers high chemical resistance, and reduces levels... | |
| Dies constructed in-plant of high grade steel permit almost any flat gasket to be die cut from sheet. Automatic presses facilitate precision high speed production with maximum economy. Gaskets too... | |
| EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. | |
| Fiberglass drop warp tape provides an excellent alternative to commercial drop warp tape. Due to excellent heat coefficients, fibreglass dissipates heat more rapidly than organic fibers and therefore provides excellent... | |
| Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only). | |
| lass Filled PTFE (known as fibreglass reinforced PTFE) is manufactured from a base of virgin PTFE which is strengthened by the addition of glas fiber. This material exhibits less deformation... | |
| Many a times customers need gaskets that have too hard geometry to qualify for die-cutting. Even more complex cases demand materials that may not be suitable for waterjet and laset... | |
| Metal gaskets in Phelps Style 9022 fit most standard boilers and coem in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and are especially... | |
| Natural gum rubber has excellent tensile, abrasion resistance, elongation, tear resistance, resilience, and electrical insulation. Natural rubber exhibits excellent resistance to water and cold flow, and has low compression set. | |
| Neoprene is a synthetic rubber produced by the polymerization of chloroprene. One other neat feature about neoprene is that it’s impermeable, meaning that it can work as a tight barrier... | |
| Novaphit SSTC is made of high quality, expanded graphite and an expanded metal insert made from acid-proof-stainless steel AISI 304 - 1.4404, mesh (3 mm wide). Under high pressure the... | |
| Novapress multi EG is Frenzelit's high performance gasket material. This sheet's high content of pure graphite and stainless steel wire allows it to withstand extremely high pressures. This gasket material... | |
| Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use... | |
| NOVATEC 825F compressed gasket sheet made with 75% pure graphite. It is easily identified by the cranberry colored "easy release" non-stick coating. This material's 45% compressibility allows for better sealing... | |
| NOVATEC 925F's high percentage of graphite and low percentage of rubber binder gives it such remarkable media and temperature resistance. NOVATEC 925F is Frenzelit's universal high pressure compressed sheet gasket... | |
| Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations... | |
| Phelps Style 7010 is a dense Compressed Gasket Sheet reinforced with an Aramid fiber blend with a Nitrile rubber binder. This sheet has a special high temperature anti-stick coating applied... | |
| Phelps Style 7011 is a dense wire reinforced Compressed Gasket Sheet with an Aramid Fiber Blend and has a Nitrile rubber binder. This sheet has a graphite coating on both... | |
| Phelps Style 7536 is made with 100% Virgin PTFE with Silica as the filler. Compared to conventional Virgin PTFE, this gasket material is suitable for considerably higher pressure... | |
| Phelps Style 7536 is the most chemically resistant of PTFE material variants, and is made with 100% Virgin PTFE with Barium Sulfate as the filler. Style 7536 is manufactured by... | |
| Phelps Style 9001 is a spiral wound metal gasket for LMF (Large Male Female) flanges, and is only available for ASME 16.50 flanges. Compression of the sealing element is controlled... | |
| Phelps Style 9003 is a Spiral Wound Gasket for LTG (Large Tongue Groove) flanges, and is only available for ASME 16.50 flanges. Compression of the sealing element is controlled by... | |
| Phelps Style 9004 is a Spiral Wound Gasket for STG (Small Tongue Groove) flanges, and is only available for ASME 16.50 flanges. Compression of the sealing element is controlled by... | |
| Phelps Style 9011 is a spiral wound gasket with inner ring only. The inner ring helps minimising flange erosion and prevents the build up debris in the annular space between... | |
| Phelps Style 9012 are available in circular, obround, and oval shapes, and and come in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and... | |
| Phelps Style 9100 is a spiral wound gasket with outer centering ring only, and is suitable for use in mild to moderate service conditions This type of metal gasket is... | |
| Phelps Style 9310 is a single-jacketed metal gaskets with overlap, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is... | |
| Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal... | |
| Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including... | |
| Phelps Style 9322, a double-jacketed gasket with additional shell offers greater strength and rigidity to withstand higher compressive loads common in high pressure applications. Norminal gasket thickness is 1/8”, and... | |
| Phelps Style 9323, a double-jacketed corrugated gasket is often used in applications where thermocycling problems need to solved. Building on the strengths of the double-jacketed gaskets, corrugations in this style... | |
| Pheps Style 9110 is a ring-type spiral wound gaskets that has and outer and an inner metal ring. The inner ring prevents inner buckling of the sealing element, and creates... | |
| Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. .002" thick 316L... | |
| Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. This material is... | |
| Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. | |
| Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of... | |
| Temperature -20°F/-29°C to 170°F/77°C Applications Most economic material for cold and hot water, waste water, oxidation, alcohol, impact, abrasion | |
| Temperature -20°F/-29°C to 190°F/88°C Applications Best for moderate exposure to: ozone, oxidation, water, hydraulic silicates, moderate oil resistance, impact, abrasion, excellent cost effective general purpose material. | |
| Temperature -20oF/-29oC to 225oF/107oC Color Grey Applications Because of its high density 7560 often used for its anti-vibration qualities. Ideal for oil wiper rings and all gasket applications requiring oil... | |
| Temperature -22°F/-30°C to 176°F/80°C Applications Food, water, alcohol. Conforms with FDA requirements re non-toxicity, non-marking. Good abrasion and oil resistance | |
| Temperature -22oF/-30oC to 212oF/100oC Color Black Applications Great for Water, oxidation, alcohol. Good resistance to impact and abrasion. Retains flexibility at high temperature Additional Notes Great for Commercial Diving applications... | |
| Temperature -40°F/-40°C to 250°F/121°C Applications Best for ozone, UV, saltwater and weather. Water, steam, oxidation, hydraulic phosphates and silicates, alkali, acids, chlorine, salt water, MEK Very good low temperature flexibility. | |
| Temperature 20°F/-29°C to 180°F/82°C Applications Most abrasive resistant rubber. Second only to polyurethane for resistance to abrasion, tear and compression set. | |
| The PTFE is bonded to the EPDM rubber for chemical and corrosion resistance. This gasket has concentric convex sealing rings to aid optimum sealing at lower bolt loads. The self... | |
| This firm density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure... | |
| This firm density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. | |
| This gasket material which is economic and ideal for cold and warm water service is reinforced with a layer of single ply Polyester. Full rolls, part rolls and sheets are... | |
| This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service and extremely abrasive environments | |
| This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service in a variety of oils and petroleum media. Full rolls,... | |
| This is a high grade Military Specification Neoprene Material. This material has wide temperature range, excellent tensile strength and a wide range of media resistance. This Mil Spec Rubber has... | |
| This is a most economic gasket material with good resistance to fuel oils, gasoline and other aggressive media. This material can easlity conform and compensate for flange distortions. Available in... | |
| This is a most economic gasket material with good resistance to fuel oils, gasoline and other aggressive media. This material can easlity conform, bend, and compensate for flange distortions. Vegetable... | |
| This is a superior grade industrial felt, Because of its high density this style is often used for its anti-vibration qualities. This material has excellent oil retention properties and offers... | |
| This light weight polyurethane foam is a very cost effective cushioning material well suited to dry applications, and has been tested by Underwriters Laboratory for flammability resistance. Full rolls, part... | |
| This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes... | |
| This material provides very good high temperature capability with resistance to a wide range of aggressive media. Full rolls, part rolls and sheets are available from stock. | |
| This medium density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure... | |
| This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material is an excellent fire retardant | |
| This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. | |
| This product provides excellent higher temperature resistance. Supplied as standard with a special lint free treatment which restricts airborne particles while cutting. Fiberglass tape is available in coatings of PTFE,... | |
| This soft density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure... | |
| This soft density Silicone sponge is manufactured in a closed cell construction. It is a high temperature, low torque gasket material impervious to a wide range of media with excellent... | |
| This textile provides a high temperature woven cloth. A special lint free treatment restricting airborne particles while cutting is a standard feature. This material is available with PTFE, Neoprene or... | |
| This textile provides a viable alternative to wire inserted rubberized cloth. As a standard this style is supplied with a self sticking rubberized compound on both sides to facilitate lamination... | |
| This ultimate composition of graphite and Kevlar® offers complete new product qualities with increased resistance to media and temperature is remarkable. NOVATEC Premium offers excellent long term stability and its... | |
| This white smooth finish elastomer meets all FDA regulatory requirements for food and drink applications. Food Grad Buna-N is ideal for gasketing and sealing applications where contact with food, beverage,... | |
| Viton® is fluoroelastomer (FKM) that exhibits very good high temperature capability with resistance to a wide range of aggressive media. Viton® is impervious to attack by many chemicals and automotive... |