Phelps Industrial Products Pure PTFE Packing with PTFE suspensoid and silicone oil Style 2033

Description
Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to chemicals and gases. Phelps Style 2033 conforms with Mil-P-24396, Type A specification.
Description
Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to chemicals and gases. Phelps Style 2033 conforms with Mil-P-24396, Type A specification.

Suppliers

Company
Product
Description
Supplier Links
Pure PTFE Packing with PTFE suspensoid and silicone oil - Style 2033 - Phelps Industrial Products
Laurel, MD, USA
Pure PTFE Packing with PTFE suspensoid and silicone oil
Style 2033
Pure PTFE Packing with PTFE suspensoid and silicone oil Style 2033
Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to chemicals and gases. Phelps Style 2033 conforms with Mil-P-24396, Type A specification.

Phelps Style 2033 is a pure PTFE compresion packing, Centerlock® braided and thoroughly lubricated with a special high temperature silicone lubricant which aids break-in and prevents burn-up during break-in period. This construction creates a soft, pliable packing with excellent resistance to chemicals and gases.

Phelps Style 2033 conforms with Mil-P-24396, Type A specification.

Supplier's Site

Technical Specifications

  Phelps Industrial Products
Product Category Compression Packing Seals
Product Number Style 2033
Product Name Pure PTFE Packing with PTFE suspensoid and silicone oil
Seal Type Braided Packing
Material Classification Other; (PTFE)
Lubrication PTFE; Silicone
Lubrication Method Impregnated
Specialty Application Pump / Rotating Equipment Packing; Valve Packing; Other Specialty Application; Sump Pumps, Chlorinators, Alkaline Softeners
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Ramie Fiber Compression Packing With Ptfe Suspensoid And Special Marine Lubricant - Style 3010 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification Ramie
Lubrication PTFE
View Details
75 A Durometer Brown Fluorocarbon - FB7001 - Real Seal Company
Specs
Material Classification (Fluorocarbon)
View Details