Phelps Industrial Products Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| A radically different form of PTFE fluorocarbon material, although very strong and tough, it is soft and "marshmallowy" in character, permitting it to conform easily to irregular surfaces and to... | |
| A universal gasket made from 100% expanded PTFE. Although very strong and tough, it is soft and "marshmallowy" in character, permitting it to conform easily to irregular surfaces and to... | |
| Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements... | |
| Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket... | |
| Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with... |