Phelps Industrial Products Datasheets for Solid Elastomeric Rings
Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings.
Solid Elastomeric Rings: Learn more
| Product Name | Notes |
|---|---|
| Phelps carries large inventory of gasket material for a wide range of application in many industries including water treatment, refineries, food processing, power plants, and other industrial applications. Although 1/8"... | |
| Phelps carries large inventory of gasket material for a wide range of application supporting many industries including water treatment, refineries, food processing, power plants, and other industrial applications. Although 1/8"... | |
| Phelps Style 9210 are R-Type ring-joint gaskets in oval shape. These gaskets are applied at wide range of industry today. These gaskets fit ASME16.50, API 6B, and ASME B16.5 flanges. | |
| Phelps Style 9211 are R-Type ring-joint gaskets in octogonal shape. These gaskets fit ASME16.50, API 6B, and ASME B16.5 flanges. roughness. The octagonal cross section has a higher sealing efficiency... | |
| Phelps Style 9220 are RX-type ring-joint gaskets that are used for high pressure applicationsin the Oil & Gas, oil field drilling, and petrochemicals industry. RX-Type gaskets have slightly increased height... | |
| Phelps Style 9230 are BX-Type ring-joint gaskets are manufactured in accordance with API 6A, and are only suited and designed for API 6BX flanges. Phelps BX-Type gaskets are can be... | |
| Topog-E® makes the original molded rubber gaskets that prolong boiler life and are available in sizes to fit every boiler. Topog-E® compound is specifically designed to provide the best resistance... |