| VanSeal | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | HVA5875-1 |
| Product Name | High Pressure U-Seal Packing |
| Material (ASTM Abbreviation) | Nitrile (NBR); FKM |
| Orientation / Direction | Rod Seal |
| Action | Single Acting |
| Seal Type | U-ring / Block Vee Ring |
| Design Units | English |