KITZ Corporation of America Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments. | |
| The 3 type of seat material are; VMQ(Silicone rubber) which can be used for a wide range of temperature applications, W-NBR(White NBR), which is suitable for use in the food... | |
| The DJ-series is a ductile butterfly valve using molded-in (bonded) seat structure | |
| The UB-series incorporates stainless steel manufacture for vital elements and double eccentric construction |