KITZ Corporation of America Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| All-welded forged steel ball valves are for use in pipelines. They guarantee safe flow stoppage through the combination of an all-welded forged steel body, eliminating the need for longitudinal welds,... | |
| KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however,... | |
| KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production... | |
| KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station | |
| PFA (perfluoro-alkoxy vinyl ether copolymer) has greater heat and chemical resistance and mechanical properties than PTFE. It also possesses properties that make it a superior lining material. | |
| TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications. | |
| Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and... |