KITZ Corporation of America Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| All-welded forged steel ball valves are for use in pipelines. They guarantee safe flow stoppage through the combination of an all-welded forged steel body, eliminating the need for longitudinal welds,... | |
| KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however,... | |
| KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments | |
| KITZ products are available to meet any cryogenic valve need, from use in LNG (liquid natural gas) processing, intake, storage and satellite facilities to use in ethylene plants and with... | |
| KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station | |
| TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications. | |
| Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and... |