KITZ Corporation of America Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| All-welded forged steel ball valves are for use in pipelines. They guarantee safe flow stoppage through the combination of an all-welded forged steel body, eliminating the need for longitudinal welds,... | |
| KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however,... | |
| KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments | |
| KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production... | |
| KITZ products are available to meet any cryogenic valve need, from use in LNG (liquid natural gas) processing, intake, storage and satellite facilities to use in ethylene plants and with... | |
| KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station | |
| KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments. | |
| KITZ's Duplex Stainless Steel possesses superior characteristics for applications involving seawater lines and alkali environments. KITZ is able to produce these valves in small lots, demonstrating the usefulness of our... | |
| PFA (perfluoro-alkoxy vinyl ether copolymer) has greater heat and chemical resistance and mechanical properties than PTFE. It also possesses properties that make it a superior lining material. | |
| TDZ series is a range of flanged, full bore, split body, floating ball valves, conformance with the latest global industrial specifications. | |
| The 3 type of seat material are; VMQ(Silicone rubber) which can be used for a wide range of temperature applications, W-NBR(White NBR), which is suitable for use in the food... | |
| The DJ-series is a ductile butterfly valve using molded-in (bonded) seat structure | |
| The stem area of this valves is sealed double with a formed multi-ply bellows and gland packing, which completely prevent stem leakage of toxic fluids. | |
| The UB-series incorporates stainless steel manufacture for vital elements and double eccentric construction | |
| Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and... |