KITZ Corporation of America Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments.
KITZ's Duplex Stainless Steel possesses superior characteristics for applications involving seawater lines and alkali environments. KITZ is able to produce these valves in small lots, demonstrating the usefulness of our...
PFA (perfluoro-alkoxy vinyl ether copolymer) has greater heat and chemical resistance and mechanical properties than PTFE. It also possesses properties that make it a superior lining material.
The DJ-series is a ductile butterfly valve using molded-in (bonded) seat structure
The UB-series incorporates stainless steel manufacture for vital elements and double eccentric construction