Zhejiang Lisheng Spring Co., Ltd. Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| Wave Spring: Custom high-precision stainless steel square wire wave spring Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs... | |
| Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged,... | |
| Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs... | |
| Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring... | |
| Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring... | |
| Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual... | |
| Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat... | |
| Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing... | |
| Multi turn wave springs ID80mm, free height 300mm,3.5waves,50tur ns,17-7ph customed Description: A multi turn wave springs with shim end inconel, also known as coiled wave spring or scrowave spring, is... | |
| Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened... | |
| Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave... | |
| Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a... | |
| MultiWave wavy Springs Compression Springs with plain ends manufacturers Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire... | |
| Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads... | |
| Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate... | |
| Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. | |
| Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force... | |
| The pitched coil spring has significant advantages over the round wire spring in terms of bending resistance, friction, compact design, and sensitivity to overload. . Mainly used in the scene... |