Zhejiang Lisheng Spring Co., Ltd. Datasheets for Preload Springs, Spacers, and Washers

Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties.


Preload Springs, Spacers, and Washers: Learn more

Product Name Notes
Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate...
Single Turn Gap Wave Spring Wire Form For Bearing Pre Tightening Description: Single turn gap wave springs are used for several applications, mainly designed for short deflection and low to...
Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces.
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force...