Zhejiang Lisheng Spring Co., Ltd. Datasheets for Compression Springs
Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.
Compression Springs: Learn more
| Product Name | Notes |
|---|---|
| Wave Spring: Custom high-precision stainless steel square wire wave spring Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs... | |
| Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged,... | |
| Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs... | |
| Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring... | |
| Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring... | |
| Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Description: Application “FK3 ASK” Outside clamping combined single laminar rings (5 rings = 1 set) Single wound laminar sealing rings “FK3 ASK” are used as a grease seal for roller... | |
| Description: Application “FK6 ASD” Outside clamping double rings (2 rings = 1 set) In contrast to the single wound laminar sealing rings “FK 3”, “FK6” double turn laminar sealing rings... | |
| Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are... | |
| Description: Double turn laminar sealing rings “FK6 ASKD” are used as a grease seal for roller and plain bearings and they protect, if greased, against grease leakage as well as... | |
| Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual... | |
| Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat... | |
| Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing... | |
| Multi turn wave springs ID80mm, free height 300mm,3.5waves,50tur ns,17-7ph customed Description: A multi turn wave springs with shim end inconel, also known as coiled wave spring or scrowave spring, is... | |
| Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened... | |
| Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave... | |
| Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a... | |
| MultiWave wavy Springs Compression Springs with plain ends manufacturers Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire... | |
| Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads... | |
| Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate... | |
| Single Turn Gap Wave Spring Wire Form For Bearing Pre Tightening Description: Single turn gap wave springs are used for several applications, mainly designed for short deflection and low to... | |
| Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. | |
| Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force... | |
| The pitched coil spring has significant advantages over the round wire spring in terms of bending resistance, friction, compact design, and sensitivity to overload. . Mainly used in the scene... |