Zhejiang Lisheng Spring Co., Ltd. Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| Balanced 2-Turn Spiral Retaining Ring Internal Description: balanced feature statically balances the retaining ring. A series of slots, opposite the gap end, account for the missing material in the gap. | |
| C type flat wire elastic Single Turn retaining ring fasteners Circlip for Bores (DIN472) Description: Single turn retaining rings have no ears in your assembly! Single turn retaining rings are... | |
| Description: A 2-Turn Spiral Retaining Ring clamps the rubber boot onto the groove making for a nearly perfect seal when the boot is filled with grease. The ring has been... | |
| Description: Application “FK3 AS” Outside clamping single rings (3 rings = 1 set) Single-wound laminar sealing rings “FK3 AS” are used as a grease seal for roller and plain bearings,... | |
| Description: Constant section retaining ring for bore feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along... | |
| Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference... | |
| Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference... | |
| Description: Constant section retaining snap rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the... | |
| Description: retaining ring wire circlips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference... | |
| Description: Shaft constant section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the... | |
| Description: Shaft wire retaining clips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference... | |
| Description: The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the... | |
| Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall... | |
| Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap... | |
| Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by... | |
| Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the... | |
| Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the... | |
| Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured... | |
| Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to... | |
| Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal... | |
| Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree,... |