Zhejiang Lisheng Spring Co., Ltd. Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Wave Spring: Custom high-precision stainless steel square wire wave spring Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs... | |
| Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged,... | |
| Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs... | |
| Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring... | |
| Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring... | |
| Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Description: Application “FK3 ASK” Outside clamping combined single laminar rings (5 rings = 1 set) Single wound laminar sealing rings “FK3 ASK” are used as a grease seal for roller... | |
| Description: Application “FK6 ASD” Outside clamping double rings (2 rings = 1 set) In contrast to the single wound laminar sealing rings “FK 3”, “FK6” double turn laminar sealing rings... | |
| Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are... | |
| Description: Double turn laminar sealing rings “FK6 ASKD” are used as a grease seal for roller and plain bearings and they protect, if greased, against grease leakage as well as... | |
| Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual... | |
| Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat... | |
| Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing... | |
| Multi turn wave springs ID80mm, free height 300mm,3.5waves,50tur ns,17-7ph customed Description: A multi turn wave springs with shim end inconel, also known as coiled wave spring or scrowave spring, is... | |
| Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened... | |
| Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave... | |
| Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a... | |
| MultiWave wavy Springs Compression Springs with plain ends manufacturers Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. | |
| Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire... | |
| Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads... | |
| Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate... | |
| Single Turn Gap Wave Spring Wire Form For Bearing Pre Tightening Description: Single turn gap wave springs are used for several applications, mainly designed for short deflection and low to... | |
| Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. | |
| Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force... | |
| The pitched coil spring has significant advantages over the round wire spring in terms of bending resistance, friction, compact design, and sensitivity to overload. . Mainly used in the scene... |