TrimTeck Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers...
High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as...
Legendary robustness and reliability with added flexibility. The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and...
Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL™ provides stiffness, maintains high positioning accuracy control –
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its...
Rugged enough for hard-to-handle and particle-entrained processes. The OpVEE™ was designed to be used in a wide range of applications, including: chemical, pulp & paper, power, and petroleum services. It...