TrimTeck Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers... | |
| High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as... | |
| Legendary robustness and reliability with added flexibility. The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and... | |
| Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL™ provides stiffness, maintains high positioning accuracy control – | |
| Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its... | |
| Rugged enough for hard-to-handle and particle-entrained processes. The OpVEE™ was designed to be used in a wide range of applications, including: chemical, pulp & paper, power, and petroleum services. It... |