TrimTeck Triple Eccentric Butterfly Valve OpTE™

Description
High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design also assures low industrial fluid emissions and is fully compliant with the most demanding EPA industry requirements.
Description
High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design also assures low industrial fluid emissions and is fully compliant with the most demanding EPA industry requirements.

Suppliers

Company
Product
Description
Supplier Links
Triple Eccentric Butterfly Valve - OpTE™ - TrimTeck
Coral Springs, FL, USA
Triple Eccentric Butterfly Valve
OpTE™
Triple Eccentric Butterfly Valve OpTE™
High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design also assures low industrial fluid emissions and is fully compliant with the most demanding EPA industry requirements.

High torque and triple offset design ensures zero leakage.

The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design also assures low industrial fluid emissions and is fully compliant with the most demanding EPA industry requirements.

Supplier's Site

Technical Specifications

  TrimTeck
Product Category Industrial Valves
Product Number OpTE™
Product Name Triple Eccentric Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
Valve Size 2.00 to 48.00 inch (50.80 to 1219.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFRS-1/2-D-5M-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details