TrimTeck Trunnion Ball Valve OpTB™

Description
Legendary robustness and reliability with added flexibility. The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in mind, the full bore ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).
Datasheet
Description
Legendary robustness and reliability with added flexibility. The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in mind, the full bore ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trunnion Ball Valve - OpTB™ - TrimTeck
Coral Springs, FL, USA
Trunnion Ball Valve
OpTB™
Trunnion Ball Valve OpTB™
Legendary robustness and reliability with added flexibility. The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in mind, the full bore ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).

Legendary robustness and reliability with added flexibility.

The Optimux OpTB™ delivers excellent rangeability and accurate control for pressure Classes 150 to 1500 while maintaining critical features such as fire-safe and metal-to-metal tight shutoff. Designed with flexibility in mind, the full bore ball is totally compatible and interchangeable with the new Process Optimizer Ball (POB™).

Supplier's Site Datasheet

Technical Specifications

  TrimTeck
Product Category Industrial Valves
Product Number OpTB™
Product Name Trunnion Ball Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pneumatic Manual Control Valves - 2351156 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Polyoxymethylene
Media Air
View Details
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details