TrimTeck Butterfly Control Valve OpDX™

Description
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2′, 3′, 4′, 6′ and 8′ sizes. With our piston and cylinder actuator, this butterfly valve has greater flow capacity than any globe, plug, and cammed control valve.
Datasheet
Description
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2′, 3′, 4′, 6′ and 8′ sizes. With our piston and cylinder actuator, this butterfly valve has greater flow capacity than any globe, plug, and cammed control valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butterfly Control Valve - OpDX™ - TrimTeck
Coral Springs, FL, USA
Butterfly Control Valve
OpDX™
Butterfly Control Valve OpDX™
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2′, 3′, 4′, 6′ and 8′ sizes. With our piston and cylinder actuator, this butterfly valve has greater flow capacity than any globe, plug, and cammed control valve.

Pressure-assisted seating achieves bi-directional shut-off and low breakout torque.

The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2″, 3″, 4″, 6″ and 8″ sizes. With our piston and cylinder actuator, this butterfly valve has greater flow capacity than any globe, plug, and cammed control valve.

Supplier's Site Datasheet

Technical Specifications

  TrimTeck
Product Category Industrial Valves
Product Number OpDX™
Product Name Butterfly Control Valve
Valve Type Control Valve; Butterfly
Primary Material Stainless Steel; Steel; Exotic Metal
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MSE-30-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers