Rotolok Valves, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Manufactured in cast aluminium with stainless steel slide plate, the Rotoslide is a compact isolator in manual and automatic version. It is jam-free owing to the pivot operation mechanism and... | |
| This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow... |