Rotolok Valves, Inc. Datasheets for Diverter Valves
Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more
| Product Name | Notes |
|---|---|
| Designed to meet the manual conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture... | |
| Designed to meet the pneumatic conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture... | |
| Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The... | |
| The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically... | |
| Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be... |