Rotolok Valves, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard... | |
| Designed to meet the manual conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture... | |
| Designed to meet the pneumatic conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture... | |
| Manufactured in cast aluminium with stainless steel slide plate, the Rotoslide is a compact isolator in manual and automatic version. It is jam-free owing to the pivot operation mechanism and... | |
| Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The... | |
| Roundhead valves are used in the bulk handling field as on/off controls for powder, pellets or granules falling under gravity from one discharge point to another. They are designed specifically... | |
| The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically... | |
| This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow... | |
| Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be... |