Rotolok Valves, Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Designed to meet the pneumatic conveying industry’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture... | |
| Manufactured in cast aluminium with stainless steel slide plate, the Rotoslide is a compact isolator in manual and automatic version. It is jam-free owing to the pivot operation mechanism and... | |
| Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The... | |
| The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically... | |
| This cost effective valve is available with round or square inlets between 125mm and 350mm, with a choice of manual, single pneumatic or motorised operation. Used when isolating the flow... |