Rotolok Valves, Inc. Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| Custom Rotary Airlocks Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity ROTOR... | |
| Blo-thru Rotary Airlocks meet the specific needs of the pneumatic conveying industry, a natural extension to the Rotary Airlock; both products are used to regulate the flow of dry powder,... | |
| Blowthrough/Blowing Seals meet the specific needs of the pneumatic conveying industry, a natural extension to Rotary Airlocks; both products are used to regulate the flow of dry powder, dust or... | |
| Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast... | |
| Rotolok offer an Easy Release rotary airlock designed to allow just one person to maintain and easily clean the rotor. Being on rails saves on production downtime and reduces man... | |
| Suitable for discharge dry dust, powder, granules and fibrous materials from cyclones, filters, hoppers etc., whilst maintaining an effective airlock. The valve consists of two flaps connected by counterweights or... | |
| The main feature of Rotary Airlocks is to regulate the flow of material from one chamber to another while maintaining a good airlock condition. The material or product being handled... | |
| The prime function of a rotary airlocks is to regulate the flow from one chamber to another while maintaining a good airlock condition. The product is mainly in dry powder... | |
| The prime function of Rotary Airlocks is to regulate the flow of dust, powder and granular products from one chamber to another whilst maintaining a good airlock. It is popularly... |