Daniel Measurement and Control Inc. Power Cylinder Operated Control Valves Series 500

Description
These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power cylinders are designed to operate on 30 psi (207 kPa) minimum for full stroke and are limited to a maximum pressure of 150 psi (1034 kPa). An optional power cylinder for 15 psi (103 kPa) full stroke is available, but limited to selected applications that can tolerate a small leakage of the power cylinder operator pressure medium to atmosphere or sump. The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.
Description
These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power cylinders are designed to operate on 30 psi (207 kPa) minimum for full stroke and are limited to a maximum pressure of 150 psi (1034 kPa). An optional power cylinder for 15 psi (103 kPa) full stroke is available, but limited to selected applications that can tolerate a small leakage of the power cylinder operator pressure medium to atmosphere or sump. The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.

Suppliers

Company
Product
Description
Supplier Links
Power Cylinder Operated Control Valves - Series 500 - Daniel Measurement and Control Inc.
Houston, TX, USA
Power Cylinder Operated Control Valves
Series 500
Power Cylinder Operated Control Valves Series 500
These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop. Standard power cylinders are designed to operate on 30 psi (207 kPa) minimum for full stroke and are limited to a maximum pressure of 150 psi (1034 kPa). An optional power cylinder for 15 psi (103 kPa) full stroke is available, but limited to selected applications that can tolerate a small leakage of the power cylinder operator pressure medium to atmosphere or sump. The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.

These valves are ideal when minimum pressure drop is required or for applications where the flowing stream can't be used as the power medium to operate a valve. The externally controlled main piston and the 45 degree body design assures extreme, low pressure drop.

Standard power cylinders are designed to operate on 30 psi (207 kPa) minimum for full stroke and are limited to a maximum pressure of 150 psi (1034 kPa). An optional power cylinder for 15 psi (103 kPa) full stroke is available, but limited to selected applications that can tolerate a small leakage of the power cylinder operator pressure medium to atmosphere or sump.

The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.

Supplier's Site

Technical Specifications

  Daniel Measurement and Control Inc.
Product Category Industrial Valves
Product Number Series 500
Product Name Power Cylinder Operated Control Valves
Valve Type Control Valve; Angle; Piston
Primary Material Aluminum; Brass / Bronze; Ductile Iron; Stainless Steel (optional feature); Steel
Media Gas; Gasoline / Diesel Fuel; Natural Gas
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Ball Valves - 7335271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Media Gas
View Details
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details