LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
| JINPAT Electronics | |
|---|---|
| Product Category | Slip Rings |
| Product Number | LPT000-2015-30S |
| Product Name | Through Hole Slip Ring for Cable Reels |
| Total # of Circuits | 52 |
| Speed | 0.0 to 10000 rpm |
| Maximum Voltage | 12 to 48 volts |
| Maximum Current | 15 amps |
| Operating Temp | -4 to 140 F (-20 to 60 C) |