JINPAT Electronics Slip Ring for Fire-Fighting Equipment LPTS000-0440-14S

Description
Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees Lifting Capacity: 12T~350T Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available
Description
Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees Lifting Capacity: 12T~350T Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available

Suppliers

Company
Product
Description
Supplier Links
Slip Ring for Fire-Fighting Equipment - LPTS000-0440-14S - JINPAT Electronics
Seattle, WA, USA
Slip Ring for Fire-Fighting Equipment
LPTS000-0440-14S
Slip Ring for Fire-Fighting Equipment LPTS000-0440-14S
Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss Precise location in the angular ring, up to +/-2 degrees Lifting Capacity: 12T~350T Excellent waterproof performance IP67 supports bare operation outdoors Rapid Delivery! Custom Solutions available

Features

  • Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported.
  • 360 rotating transmission with little transmission loss, no data package loss
  • Precise location in the angular ring, up to +/-2 degrees
  • Lifting Capacity: 12T~350T
  • Excellent waterproof performance
  • IP67 supports bare operation outdoors
  • Rapid Delivery!
  • Custom Solutions available
Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPTS000-0440-14S
Product Name Slip Ring for Fire-Fighting Equipment
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
Speed 0.0 to 100 rpm
Maximum Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through hole slip ring for automation instruments -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Slip Ring - SR-4260 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 42
View Details
Custom Slip Ring Rotary Joints - MIA - Schleifring GmbH
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4 to 102
View Details