JINPAT slip ring for servomechanism is used at the servo system to measure the actual position of the mechanical system compared to the control input. For the unit, internal wire diagram and special shielding in modular design make a complete solution for the interference of encoder signal. It can integrate transmission of various signals like control signal / CANBus, Profibus, Profinet, and so on. Integration of gas/liquid rotary joint is supported.
| JINPAT Electronics | |
|---|---|
| Product Category | Slip Rings |
| Product Number | LPT130-0830-16S |
| Product Name | Servo System Slip Ring for Control Data Transmission |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Total # of Circuits | 24 |
| Speed | 0.0 to 100 rpm |
| Maximum Voltage | 240 to 380 volts |