JINPAT Electronics Multi-channel HD Video Signal Slip Ring LPC-98T-HF01

Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet
Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-channel HD Video Signal Slip Ring - LPC-98T-HF01 - JINPAT Electronics
Seattle, WA, USA
Multi-channel HD Video Signal Slip Ring
LPC-98T-HF01
Multi-channel HD Video Signal Slip Ring LPC-98T-HF01
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-98T-HF01
Product Name Multi-channel HD Video Signal Slip Ring
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
Maximum Voltage 240 volts
Operating Temp -76 to 410 F (-60 to 210 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant high current slip rings 72 channels for communication devices -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 72
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 440 volts
View Details
10.00
United Equipment Accessories, Inc.
Specs
Speed 20 rpm
Maximum Voltage 28 to 600 volts
Maximum Current 10 to 600 amps
View Details
10 Amp Standard Slip Ring Assemblies - 2423-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
View Details