McLellan Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Inside Story on McLellan Hydraulic Pumps Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in air... | |
| MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing... | |
| MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive... |