McLellan SAE Water Pump MC-347CCMV

Description
MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The pump is direct coupled H.P. requirements to run the MC-347 @ 750 GPM is 24 H.P. Pump has NO TREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 12" crescent wrench McLellan Pumps are made of rugged cast iron construction
Description
MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The pump is direct coupled H.P. requirements to run the MC-347 @ 750 GPM is 24 H.P. Pump has NO TREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 12" crescent wrench McLellan Pumps are made of rugged cast iron construction

Suppliers

Company
Product
Description
Supplier Links
SAE Water Pump - MC-347CCMV - McLellan
Hanford, CA, USA
SAE Water Pump
MC-347CCMV
SAE Water Pump MC-347CCMV
MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The pump is direct coupled H.P. requirements to run the MC-347 @ 750 GPM is 24 H.P. Pump has NO TREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 12" crescent wrench McLellan Pumps are made of rugged cast iron construction

MC-347 SAE WATER PUMP
The MC-347, 3" x 4" Centrifugal pump
(750 GPM) features several innovations:

  • The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems.
  • No coupling or alignment problems
  • The pump is direct coupled
  • H.P. requirements to run the MC-347 @ 750 GPM is 24 H.P.
  • Pump has NO TREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 12" crescent wrench
  • McLellan Pumps are made of rugged cast iron construction

Technical Specifications

  McLellan
Product Category Liquid Handling Pumps
Product Number MC-347CCMV
Product Name SAE Water Pump
Liquid Flow 700.000 GPM (2651.52 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details