McLellan Pedestal Water Pump MC-348CMV

Description
MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling adapter The pump is mounted by a simpler base mount Fiber shaft packing or mechanical seal Pump has NO THREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 1/2" crescent wrench McLellan Pumps are made of rugged cast iron construction
Description
MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling adapter The pump is mounted by a simpler base mount Fiber shaft packing or mechanical seal Pump has NO THREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 1/2" crescent wrench McLellan Pumps are made of rugged cast iron construction

Suppliers

Company
Product
Description
Supplier Links
Pedestal Water Pump - MC-348CMV - McLellan
Hanford, CA, USA
Pedestal Water Pump
MC-348CMV
Pedestal Water Pump MC-348CMV
MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling adapter The pump is mounted by a simpler base mount Fiber shaft packing or mechanical seal Pump has NO THREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 1/2" crescent wrench McLellan Pumps are made of rugged cast iron construction

MC-348 CCW PEDESTAL WATER PUMP
The MC-348, Centrifugal pump (750 GPM)features several innovations:

  • The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application
  • Direct driving from PTO or HYD drive with a coupling adapter
  • The pump is mounted by a simpler base mount
  • Fiber shaft packing or mechanical seal
  • Pump has NO THREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 1/2" crescent wrench
  • McLellan Pumps are made of rugged cast iron construction

Technical Specifications

  McLellan
Product Category Liquid Handling Pumps
Product Number MC-348CMV
Product Name Pedestal Water Pump
Liquid Flow 700.000 GPM (2651.52 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details