McLellan Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
We offer a fully adjustable water distribution valve that is normally closed, affording control of the angle of the water from 0 ° to 180° and the thickness of the...