McLellan Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| We offer a fully adjustable water distribution valve that is normally closed, affording control of the angle of the water from 0 ° to 180° and the thickness of the... |