WD Bearing Group Datasheets for Cam Followers
Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more
| Product Name | Notes |
|---|---|
| Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And... | |
| WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to... | |
| WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race. |