WD Bearing Group Cam Followers – KR/NUKR series KR52

Description
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.
Description
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers – KR/NUKR series - KR52 - WD Bearing Group
Indianapolis, IN, United States
Cam Followers – KR/NUKR series
KR52
Cam Followers – KR/NUKR series KR52
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Cam Followers
Product Number KR52
Product Name Cam Followers – KR/NUKR series
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH6M-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV32 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.26 inch (32 mm)
View Details