WD Bearing Group Cam Followers – KR/NUKR series NUKR62

Description
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.
Description
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers – KR/NUKR series - NUKR62 - WD Bearing Group
Indianapolis, IN, United States
Cam Followers – KR/NUKR series
NUKR62
Cam Followers – KR/NUKR series NUKR62
WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

WD Cam Followers are essentially needle or cylindrical rollers or ball bearings,which have a thick-walled outer race. The outside (runner) surface of the outer ring is crowned which serves to preventing edge stress if the cam follower runs in a titled or inclined position. Cam followers are ready-to-mount units which are filled with grease. They are suitable for all types of cam drives, tracks, conveyor system and etc.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Cam Followers
Product Number NUKR62
Product Name Cam Followers – KR/NUKR series
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-7-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 75380 lbs (34186 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Rotation - Cam Follower - CFH24UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details