WD Bearing Group Datasheets for Angular Contact Bearings

Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more

Product Name Notes
WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly...
Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are...
WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.