WD Bearing Group Datasheets for Cylindrical Roller Bearings

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Cylindrical Roller Bearings: Learn more

Product Name Notes
WD cylindrical roller bearings have many designs, dimension series and sizes. The majority is single row bearings with a cage. Single and double row full complement bearings (without cage) complete...
Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And...
WD four-row cylindrical roller bearingsare used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As...
WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination...
WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.