Myostat offers a full range of linear systems.
From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven actuators. Both Rod Style and Rodless are available.
With a full range of actuators to suit your application Myostat has the solution that fits.
| Myostat Motion Control, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | RRA11 |
| Product Name | Racktuator Rack and Pinion System |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 5.12 inch (130 mm) |
| Rated Speed | 11.81 in/sec (18 m/min) |