Myostat Motion Control, Inc. Racktuator Rack and Pinion System RRA23

Description
From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven actuators. Both Rod Style and Rodless are available. With a full range of actuators to suit your application Myostat has the solution that fits.
Description
From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven actuators. Both Rod Style and Rodless are available. With a full range of actuators to suit your application Myostat has the solution that fits.
Datasheet
Datasheet Summary
Powered by GS/AI

The Racktuator Rack and Pinion System, part number RRA23, is designed for precise linear motion applications. It features a rack type with an outer diameter of 12mm made from 440C stainless steel, ensuring durability and resistance to corrosion. The system offers a stroke length ranging from 150mm to 500mm, adjustable in 50mm increments. The RRA23 can handle an axial load of up to 3N and a moment load of 12N, making it suitable for various applications requiring reliable performance. It provides positioning accuracy of ±0.02mm and repeatability of 0.025mm, which are critical for applications demanding high precision. The maximum speed of the system is 300mm/sec, and it has a backlash of 0.06mm, indicating minimal play in the mechanism. This actuator operates at a voltage of 24V DC, making it compatible with standard power supplies. The specifications suggest that the RRA23 is a robust choice for engineers looking for a reliable rack and pinion solution in their projects.

Datasheet Summary
Powered by GS/AI

The Racktuator Rack and Pinion System, part number RRA23, is designed for precise linear motion applications. It features a rack type with an outer diameter of 12mm made from 440C stainless steel, ensuring durability and resistance to corrosion. The system offers a stroke length ranging from 150mm to 500mm, adjustable in 50mm increments. The RRA23 can handle an axial load of up to 3N and a moment load of 12N, making it suitable for various applications requiring reliable performance. It provides positioning accuracy of ±0.02mm and repeatability of 0.025mm, which are critical for applications demanding high precision. The maximum speed of the system is 300mm/sec, and it has a backlash of 0.06mm, indicating minimal play in the mechanism. This actuator operates at a voltage of 24V DC, making it compatible with standard power supplies. The specifications suggest that the RRA23 is a robust choice for engineers looking for a reliable rack and pinion solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Racktuator Rack and Pinion System - RRA23 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Racktuator Rack and Pinion System
RRA23
Racktuator Rack and Pinion System RRA23
From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven actuators. Both Rod Style and Rodless are available. With a full range of actuators to suit your application Myostat has the solution that fits.

From Small to Big

Myostat offers a full range of linear systems.

From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven actuators. Both Rod Style and Rodless are available.

With a full range of actuators to suit your application Myostat has the solution that fits.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Linear Actuators
Product Number RRA23
Product Name Racktuator Rack and Pinion System
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 inch (500 mm)
Rated Speed 7.87 in/sec (12 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

LA5 Series Linear Actuators - MMP LA5-24V-20-A-300-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 11.54 inch (293 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 562 lbs (255 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details