The CSR-23 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated OEM devices. Coupled with a CM1 controller, the CSR-23 is a programmable networkable, motion system that offers a higher force than the CSR-17.
| Myostat Motion Control, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | CSR-23-CM1 |
| Product Name | Integrated Lead Screw Actuator |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.5000 to 2 inch (12.7 to 50.8 mm) |
| Rated Speed | 5.91 in/sec (9 m/min) |