Z1000U UL Type 12 Enclosed Configured (Z1E2). The UL Type 12 configured packages encloses a Z1000U HVAC matrix drive in a UL Type 12 enclosure to provide a degree of protection against dust, dirt, fibers, and dripping non-corrosive liquid. The Z1000U UL Type 12 packages come standard with a disconnect switch with the ability to select an optional circuit breaker for a 100 kAIC SCCR. Available Models: 480 V: 7.5 HP to 150 HP (11 A to 180 A)
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | Z1E2B034PN |
| Product Name | Z1000U Matrix Configured Low-Harmonic HVAC Drive (VFD), 480V 3-Phase, 25 HP, UL Type 12 |
| Product | Variable Speed; Inverter |
| Axes | 1.0 |
| Setup | Computer; Control Panel; Wireless |
| Features | Injection Braking; Other; UL Type 12 |
| Communication | Ethernet; RS485; USB; APOGEE FLN, BACnet, Metasys N2, Modbus RTU RS-485, LonWorks, Ethernet/IP, Modbus TCP/IP, Dual Port Modbus TCP/IP |