The configured package provides a Z1000U Matrix drive containing HVAC application-specific
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | Z1E1D024PN |
| Product Name | Z1000U Matrix Configured Low-Harmonic HVAC Drive (VFD), 208V 3-Phase, 7.5 HP, UL Type 1 |
| Product | Variable Speed; Inverter |
| Axes | 1.0 |
| Setup | Computer; Control Panel |
| Features | Other; NEMA 1 Enclosure |
| Configuration | Panel Mount; Other; Wall Mount |