Shenzhen INVT Electric Co., Ltd. Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Product Name Notes
As a kind of mini general vector inverters, Goodrive20 series inverters adopt international advanced vector control algorithm and possess excellent functions; compatible with wall and rail installation, smaller and space-saving,...
Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better...
BPD series solar water-pump inverter adopts the dynamic VI MPPT technology and motor control technology, and is suitable for AC water pumps with prompt response, high efficiency and stable performance.
BPJ1series mining explosion-proof and intrinsic safety inverter is developedespecially for mining industry based on years of experience of INVT. Leading technologies Realize the power balance among up to 12 motors;
CHV190 series crane-specific inverter features advanced control theory and excellent torque control performance. Its abundant functions ensure the safety, reliability and high efficiency in an all-around way. In order to...
GD310-16 is a powerful for HVAC industry application characteristics and control requirements for specialized research and development of HVAC industry special inverter, can be widely used in heating and water...
Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size...
Goodrive100-PV series are inverters that INVT newly launches specially for solar pumping applications. Compared with existing solar pumping inverters,Goodrive10 0-PV series improve the usability and performance and extend applicable voltage...
Goodrive1000 series inverter for coal mining machinery is a delicate and excellent inverter drive unit widely applied in fully mechanized mining devices including coal mining machinery, continuous mining machine and...
Goodrive20-EU series inverter is a mini general purpose vector control inverter, adopting international advanced vector control algorithm with excellent features. Goodrive20-EU supports wall mounting and rail mounting in a smaller...
Goodrive20-UL series mini type general vector inverter, positioned as using the high performance mini product of small power market; product using the leading international vector control algorithm, with excellent product...
Goodrive2000 series inverter is a high-performance vector inverter used to control asynchronous AC inductance motor and permanent magnet synchronous motor. It adopts the most advanced DSP control system and customized...
Goodrive300 EPS inverter is developed based on the hardware platform of INVT high-performance vector inverter Goodrive300. It is equipped with mains synchronization function and widely applied in EPS power, shore...
Goodrive300 inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensorless vector control which keeps pace...
Goodrive300-01 series inverters special for air compressor are developed on the base of Goodrive300 inverters and it integrates the traditional PLC logic control of air compressor system in the inverter.
Goodrive300-01A series inverter for air compressor is designed based on the application features of air compressor industry. It features compact structure, powerful function and excellent control of sync/asynchronous air compressor.
Goodrive300-16 special inverters for HVAC are developed according to HVAC applicationfeatures and control requirements, and can be widely used in heating and water supply. Many special functions are developed on...
Goodrive300-19 inverters are the open loop vector inverters which are especially developed for the heavy-load applications and control. Features Improved braking logic control box with more than 30 fault protections...
Goodrive300-39 is an integrated inverter developed especially for the load characteristics and control requirements of construction hoist. It is integrated with electrical logic, frequency conversion control, brake power and overload...
Goodrive300-69 SVC inverter is developed for the load characteristic and control requirements of construction machinery.After simple commissioning, it can meet the comfort and safety requirements of construction and headframe hoists.
Goodrive3000 series inverter is designed especially for mine and petroleum industries. It adopts advanced tri-level hardware topology structure, AFE rectifier technology, excellent motor drive performance and affinity to the grid.
Goodrive300L series inverters are the new-generation inverters developed based on CHV180 series inverters with Goodrive300 control platform. As using TI 28-series DSP and advanced vector control technology. Goodrive300L series inverters...
Goodrive310 Series inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensor less vector control technology...
Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance...
Goodrive350 IP54 series inverters are the latest brunches of the Goodrive350 series. They provide the same control methods and extended functions as Goodrive350 inverters. Some models can be configured with...
Goodrive350is a brand new high-performance inverter. It is highly extensible and flexiblewith PG card, PLC card, communication card and IO card, meeting the demands ofvarious industries. It’s oriented for medium...
Goodrive5000 series VFD is the lasted version medium voltage VFD, designed and manufactured by INVT, this products use latest technology, widely used in heavy industries in worldwide, such as Russia,...
Goodrive600 Series High-Performance Multi-Drive Inverter is a common DC bus multi-drive system, which adopts the book-type unit structure and integrated bus control. It features high power density, flexible communication networking,...
Goodrive800 series industrial drive products apply module design, as well as the applications of heavy loads, to meet the high overload capacity, high reliability and continuous operation requirements in the...
INVT control system for air compressor dual-inverter integrated machine is the flagship product of INVT. It can realize dual inverter integrated control of the air compressor. This system solution is...
Room air conditioner inverter is four-in-one inverter which candrive two compressors,condense r fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault...